EN
  • EN
  • DE

AME8801EEV

Part No AME8801EEV
Manufacturer AME, Inc
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981868-AME8801EEV
Categories OEM Parts(A-B)
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8801EEV CAD Model

Description

The AME8801EEV is a low dropout (LDO) linear regulator manufactured by AME, Inc. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. The AME8801 series is known for its low quiescent current and high accuracy, making it suitable for battery-powered devices and other power-sensitive applications.

Applications:

  • Battery-Powered Devices: Provides regulated voltage for portable devices such as smartphones, tablets, and wearables.
  • Microcontroller Power Supplies: Regulates the voltage supply for microcontrollers in embedded systems.
  • Wireless Communication Devices: Powers RF transceivers and other wireless communication components.
  • Sensor Power Supplies: Provides stable voltage for sensors in IoT devices and other applications.
  • Portable Medical Devices: Regulates voltage for critical medical devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption and extends battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Fixed Output Voltage: [Consult Datasheet for specific voltage – likely 3.3V or 5V variants exist].

Benefits:

  • Extended Battery Life: Reduces power consumption and extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage for sensitive electronic components.
  • Enhanced System Reliability: Protects the regulator and the load from overcurrent and thermal overload conditions.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design.
  • Improved Performance: Improves the overall performance of electronic systems.

Additional Details:

The AME8801EEV is available in a small surface mount package (likely SOT-23 or similar), making it suitable for high-density PCB designs. It typically requires a few external capacitors for stable operation. Consult the datasheet for recommended capacitor values and other application details. The 'EEV' suffix may denote a particular output voltage or packaging option.

Technical Specifications (Estimates - Consult Datasheet for Exact Values):

  • Package: SOT-23 (Likely)
  • Output Voltage: [Consult Datasheet for specific voltage]
  • Dropout Voltage: [Consult Datasheet for specific value]
  • Quiescent Current: [Consult Datasheet for specific value]
  • Output Current: [Consult Datasheet for specific value]
  • Operating Temperature: [Consult Datasheet for specific value]

The AME8801EEV LDO linear regulator provides a reliable and efficient solution for voltage regulation in a variety of electronic applications, especially battery-powered devices. Its low dropout voltage, low quiescent current, and high accuracy make it a popular choice for designers seeking to optimize power consumption and system performance.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess