EN
  • EN
  • DE

FM140-W

Part No FM140-W
Manufacturer Rectron Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823347-FM140-W
Ultra Librarian 3D Model Ultra Librarian FM140-W CAD Model

Description

The FM140-W is a surface-mount fast recovery rectifier manufactured by Rectron Semiconductor. It is designed to provide efficient rectification with a fast reverse recovery time, making it suitable for high-frequency applications where minimizing switching losses is crucial. Its robust construction and small size make it ideal for use in a variety of power supply and electronic circuit designs.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling Diodes in Inductive Loads
  • DC-DC Converters
  • Polarity Protection Circuits
  • High-Frequency Rectification
  • LED Lighting Applications

Features

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Withstands high transient currents without damage.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Designed for stable and consistent performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop minimize power losses.
  • Compact Design: Surface mount package allows for smaller and more dense circuit layouts.
  • Enhanced Reliability: Robust construction ensures long-term performance in demanding applications.
  • Protection Against Transients: High surge current capability protects the rectifier from damage due to voltage spikes.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process.

Additional Details

The FM140-W has a maximum repetitive reverse voltage of 400V and a forward current rating of 1A. Its fast recovery time is typically less than 500ns, making it suitable for high-frequency applications. The surface mount package is designed for automated assembly, reducing manufacturing costs. This rectifier is commonly used in switching mode power supplies, where its fast recovery characteristics are essential for achieving high efficiency. The device's compact size and high performance make it an excellent choice for a wide range of electronic applications. Proper thermal management is important when using this component at higher current levels. The FM140-W is a cost-effective and reliable solution for fast recovery rectification needs.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess