Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Kintex® UltraScale™
Package Tray
Number of LABs/CLBs 30300
Number of Logic Elements/Cells 530250
Total RAM Bits 21606000
Number of I/O 312
Voltage - Supply 0.922V ~ 0.979V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Base Product Number XCKU040
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1025843-XCKU040-2FBVA676E
Ultra Librarian 3D Model Ultra Librarian XCKU040-2FBVA676E CAD Model

Description

The XCKU040-2FBVA676E is an integrated circuit from the Kintex UltraScale series, designed for use in embedded field programmable gate arrays (FPGAs).

  • Package Size: 676-BBGA, FCBGA
  • Mounting Type: Surface Mount Technology (SMT)
  • I/Os: 312
  • LABs/CLBs: 30300
  • Logic Elements/Cells: 530250
  • Voltage Supply: 0.922V to 0.979V
  • Operating Temperature: 0°C to 100°C
  • Total RAM: 21606000 bits

You May Also Be Interested in

Microsemi Corporation
IC FPGA 81 I/O 100TQFP / eX Family FPGAs
Need more? Email Us
ECAD model for EX256-TQG100I
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Intel
IC FPGA 101 I/O 144EQFP / series Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
Lowest to $685.1765
ECAD model for 10M25SCE144I7G
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C1N
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
ECAD model for 10M25DAF256I7P
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
ECAD model for A42MX09-PLG84M
Intel
IC FPGA 236 I/O 672FBGA
Lowest to $459.1623
ECAD model for 10CX150YF672E5G
Microchip Technology
IC FPGA 177 I/O 256FBGA
Need more? Email Us
ECAD model for A3P1000L-1FGG256
Intel
IC FPGA 1126 I/O 1508FBGA
Lowest to $4,463.4589
ECAD model for EP2S130F1508C4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,786.9180 $2,786.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention