EN
  • EN
  • DE

XCAU10P-1UBVA368E

Part No XCAU10P-1UBVA368E
Manufacturer Amd
Catalog OEM Souring
Description FPGA Field Programmable Gate Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463383-XCAU10P-1UBVA368E
Manufacturer Amd
Package Tray
Product Status Active
Number of LABs/CLBs 5500
Number of Logic Elements/Cells 96250
Total RAM Bits 3670016
Number of I/O 128
Voltage - Supply 0.825V ~ 0.876V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 100°C (TJ)
Grade -
Package / Case 368-WFBGA, FCBGA
Supplier Device Package 368-FCBGA (10.5x10.5)
Ultra Librarian 3D Model Ultra Librarian XCAU10P-1UBVA368E CAD Model

Description

The XCAU10P-1UBVA368E is a groundbreaking FPGA from AMD/Xilinx, showcasing the company's expertise in the field of programmable logic devices. This component represents a versatile platform for a myriad of applications across various sectors including telecommunications, automotive, and consumer electronics. Its specifications denote a high-capability field programmable gate array designed to accommodate the complex requirements of modern electronics. The device is characterized by its exceptional adaptability, enabling engineers to customize its functionality to suit specific design needs. Furthermore, the XCAU10P-1UBVA368E stands out for its efficient power consumption and high-performance metrics, reflecting AMD/Xilinx's dedication to innovation and quality. This FPGA is an excellent choice for designers looking to leverage state-of-the-art technology to achieve unparalleled flexibility and efficiency in their electronic projects.

You May Also Be Interested in

Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess