EN
  • EN
  • DE

ZL30100QDG1

Part No ZL30100QDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description T1/E1 System Synchronizer | IC SYNCHRONIZER T1/E1 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose T1/E1
Input Clock, Crystal
Output Clock
Frequency - Max 65.536MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ZL30100
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1282892-ZL30100QDG1
Manufacturer Homepage www.zarlink.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZL30100
Introduction Date April 08, 2004
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ZL30100QDG1 CAD Model

Description

Microchip Technology's ZL30100QDG1: Precision Timing Solution

The ZL30100QDG1 is a state-of-the-art timing solution product from Microchip Technology, designed to deliver unparalleled precision and reliability for a wide range of applications. This advanced device is particularly suited for communication infrastructure, data centers, and networking equipment where accurate timing is crucial for system performance and data integrity.

Key Features:

  • High Precision Timing: The ZL30100QDG1 provides highly accurate clock synchronization, which is essential for systems requiring stringent timing, such as high-speed data transmission and real-time applications.
  • Flexibility: With a variety of configurable inputs and outputs, this product offers flexibility to support multiple reference clocks and output frequencies, making it adaptable to various system architectures and design specifications.
  • Low Jitter Performance: It boasts low jitter generation, which minimizes signal distortion and ensures the integrity of the transmitted data, leading to improved system reliability and performance.
  • Robust Failover and Redundancy: The device includes features for failover and redundancy, ensuring continuous operation and minimal downtime, even in the event of reference clock failure.

Applications:

The ZL30100QDG1 is ideal for use in a multitude of applications where precision timing is critical, including but not limited to:

  • Telecommunications equipment such as switches, routers, and base stations
  • Enterprise networks and data center infrastructure
  • Broadcast video streaming and distribution systems
  • Industrial automation and control systems

Technical Specifications:

Microchip's ZL30100QDG1 is engineered with advanced technical specifications that ensure it meets the needs of the most demanding timing applications. It operates over a wide temperature range, is packaged in a compact, surface-mount QFN package, and is compliant with relevant industry standards for electronic components.

Conclusion:

Overall, the ZL30100QDG1 from Microchip Technology represents a sophisticated and versatile timing solution that can significantly enhance the performance and reliability of a wide array of electronic systems. Its precision, flexibility, and robust features make it a top choice for engineers and designers looking to integrate a high-quality timing component into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1636 $66.3272
4+ $27.2112 $108.8448
6+ $26.3609 $158.1654
8+ $25.5105 $204.0840
11+ $24.6602 $271.2622
14+ $22.1091 $309.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess