EN
  • EN
  • DE

MAX907CPA+

Part No MAX907CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR TTL DUAL HS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type TTL
Supply Voltage - Operating 4.5 V to 11 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.3μA @ 5V
Current - Quiescent (Max) 1mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 50ns
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 022260-MAX907CPA+
Ultra Librarian 3D Model Ultra Librarian MAX907CPA+ CAD Model

Description

Maxim Integrated MAX907CPA+ Dual Voltage Comparator

The MAX907CPA+ is a high-performance dual voltage comparator designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This precision device is engineered to provide fast and accurate voltage comparison, making it an essential component in a wide range of applications, including threshold detection, level shifting, and signal processing.

Key Features

  • Fast Response Time: The MAX907CPA+ boasts a rapid response time, ensuring swift and efficient operations in systems that require quick decision-making based on voltage levels.
  • Low Power Consumption: With its design focused on energy efficiency, this comparator operates with minimal power requirements, making it ideal for battery-powered applications and portable devices.
  • Dual Comparators: The device contains two independent voltage comparators, providing flexibility and enabling the monitoring of two separate voltage levels simultaneously.
  • Wide Supply Voltage Range: It can operate across a broad supply voltage range, accommodating various system voltages and ensuring compatibility with both single and dual supply operations.
  • Open-Collector Outputs: The open-collector outputs allow for direct connection to a variety of logic levels and provide the option for wired-AND connections, enhancing the component's versatility.

Technical Specifications

  • Package Type: The MAX907CPA+ comes in an 8-pin PDIP (Plastic Dual In-line Package), providing a robust and easy-to-handle component for PCB mounting.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Input Offset Voltage: The comparator features a low input offset voltage, which contributes to its high accuracy in voltage comparison tasks.

The MAX907CPA+ is a testament to Maxim Integrated's commitment to delivering high-quality and efficient components. With its dual comparators, low power consumption, and fast response time, this device is a top choice for designers and engineers looking to add reliable voltage comparison capabilities to their electronic systems. Whether it's for control systems, alarm circuits, or any application requiring precise voltage monitoring, the MAX907CPA+ is equipped to deliver optimal performance.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8746 $61.8714
21+ $5.6399 $118.4379
32+ $5.4643 $174.8576
44+ $5.2876 $232.6544
57+ $5.1120 $291.3840
76+ $4.5830 $348.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess