Products specifications

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Spartan®-3
Package Bulk
Number of LABs/CLBs 8320
Number of Logic Elements/Cells 74880
Total RAM Bits 1916928
Number of I/O 633
Number of Gates 5000000
Voltage - Supply 1.14V ~ 1.26V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 900-BBGA
Supplier Device Package 900-FBGA (31x31)
Base Product Number XC3S5000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1105315-XC3S5000-4FG900I
Ultra Librarian 3D Model Ultra Librarian XC3S5000-4FG900I CAD Model

Description

The XC3S5000-4FG900I is an embedded FPGA integrated circuit that belongs to the Integrated Circuits (ICs) category.

  • Series: Spartan-3
  • Manufacturer: AMD Xilinx
  • Package: bulk
  • Standard Package: 27 units
  • Mounting Type: SMD (SMT)
  • I/O: 633
  • LABs/CLBs: 8320
  • Logic Elements/Cells: 74880
  • Total RAM Bits: 1916928
  • Number of Gates: 5000000
  • Voltage Supply: 1.14V ~ 1.26V
  • Package/Case: 900-BBGA
  • Supplier Device Package: 900-FBGA (31x31)
  • Temperature Range - Operating: -40°C ~ 100°C (TJ)
  • Alternative Parts: LFSC3GA25E-7FN900C, XC7A35T-2FTG256I, XC7A35T-1FGG484C, XC7A35T-1FTG256I, LFE3-35EA-8FN484C, LFE2M35E-6FN256IXC3S5000-4FG900I
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
ECAD model for 10M25DAF256I7P
Intel
Need more? Email Us
ECAD model for EP910DC40-35
Xilinx Inc.
FPGA Virtex-6 CXT Family 241152 Cells 40nm (CMOS) Technology 1V 1156-Pin FC-BGA
Need more? Email Us
ECAD model for XC6VCX240T-1FFG1156C
Amd
IC FPGA 440 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX85-2FFG676C
Xilinx Inc.
FPGA Spartan®-3 Family 1M Gates 17280 Cells 90nm Technology 1.2V 456-Pin FBGA
Need more? Email Us
ECAD model for XA3S10004FG456I
Xilinx Inc.
Xilinx 560BGA
Need more? Email Us
ECAD model for XCV400-4BGG560I
Amd
IC FPGA 296 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 296 2138112 43661 484-BBGA
Need more? Email Us
ECAD model for XA6SLX45T-2FGG484Q
Intel
IC FPGA 704 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA
Need more? Email Us
ECAD model for 5AGXFB3H4F40C5N
Amd
IC FPGA 150 I/O 324CSGA
Lowest to $55.4810
ECAD model for XC7S25-1CSGA324I

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention