EN
  • EN
  • DE

LT1253CS8#PBF

Part No LT1253CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DUAL 270MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 270MHz
Slew Rate 250 V/μs
Operating Supply Current 6mA
Channel Output Current 55mA
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129065-LT1253CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1253CS8#PBF CAD Model

Description

Product Overview: LT1253CS8#PBF

The LT1253CS8#PBF is a high-performance video operational amplifier designed by Linear Technology, now part of Analog Devices, to cater to the increasing demands of video and high-speed signal processing applications. This component is well-suited for professional video electronics, where signal integrity and quality are paramount.

Encased in an 8-lead SOIC package, the LT1253CS8#PBF offers a unique combination of wide bandwidth, high slew rate, and low power consumption. It is capable of delivering a continuous output current of up to 60mA, making it an excellent choice for driving cables and other low impedance loads in video systems.

Key Features

  • Wide Bandwidth: The LT1253CS8#PBF boasts a bandwidth of 50MHz, ensuring that video signals are amplified without significant loss of fidelity or detail.
  • High Slew Rate: With a slew rate of 500V/µs, it can handle rapid changes in signal levels, which is essential for maintaining the sharpness and clarity of fast-moving video images.
  • Low Distortion: It offers low differential gain and phase error, which is crucial for maintaining the color accuracy and overall integrity of video signals.
  • Low Power Consumption: Despite its high-performance capabilities, the LT1253CS8#PBF operates with a supply current of just 6.5mA, making it a power-efficient choice for battery-operated and portable devices.
  • Settling Time: Fast settling time of 12ns to 0.1%, which is important for applications requiring quick response times.
  • Supply Voltage Range: It operates over a supply voltage range of ±2.5V to ±15V, providing flexibility in various system designs.

Applications

The LT1253CS8#PBF is versatile and can be used in a wide range of applications beyond just video processing. These include:

  • Cable drivers
  • Video amplifiers
  • RGB amplifiers
  • Test equipment
  • Composite video
  • High-speed data acquisition systems

In summary, the LT1253CS8#PBF from Linear Technology is a robust and reliable video op-amp that offers excellent performance for a variety of high-speed applications. Its superior video rate, low power, and high slew rate make it an ideal choice for engineers looking for a component that can deliver both quality and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9697 $77.9394
4+ $31.9750 $127.9000
6+ $30.9759 $185.8554
8+ $29.9769 $239.8152
10+ $28.9778 $289.7780
14+ $25.9794 $363.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess