EN
  • EN
  • DE

LT1227MJ8

Part No LT1227MJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description 140MHz Video Current Feedback Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
SR - Slew Rate 1100 V/μs
Operating Supply Current 10mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 4 V ~ 30 V, ±2 V ~ 15 V
Win Source Part Number 1205381-LT1227MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1227
Introduction Date January 17, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LT1227MJ8 CAD Model

Description

The LT1227MJ8 from Linear Technology is a high-speed operational amplifier designed to address a wide range of applications requiring fast and accurate signal processing. This versatile op-amp is well-suited for video and RF signal amplification, cable driving, and high-speed data acquisition systems. It is a reliable component for designers looking to enhance system performance in terms of speed and dynamic response.

Key Features

  • High Slew Rate: With a high slew rate of 600V/μs, the LT1227MJ8 ensures rapid response to input signal changes, making it ideal for high-speed signal processing.
  • Wide Bandwidth: The amplifier boasts a wide bandwidth of 100MHz, providing accurate amplification of high-frequency signals without significant attenuation.
  • Low Distortion: It offers low distortion performance, which is critical for maintaining signal integrity in high-fidelity audio and precision instrumentation applications.
  • High Output Current: Capable of delivering a high output current, the LT1227MJ8 can drive heavy loads, including cables and other low-impedance sources.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, ensuring consistent performance in various application environments.

Applications

  • Video Amplifiers
  • RF Signal Processing
  • High-Speed Data Acquisition
  • Cable Drivers
  • Test Equipment

Product Specifications

Parameter Value Slew Rate 600V/μs Bandwidth 100MHz Output Current High Supply Voltage Range ±5V to ±15V Package Type MJ8

The LT1227MJ8 from Linear Technology is a top choice for engineers who require an op-amp with exceptional speed, reliability, and flexibility. Its robust design and comprehensive feature set ensure it can meet the stringent demands of modern electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess