EN
  • EN
  • DE

BGY67A

Part No BGY67A
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMPLIFIER REVERSE SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 215mA
Case / Package SOT115J
Win Source Part Number 201226-BGY67A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGY67A CAD Model

Description

Introducing Product BGY67A from NXP

The Product BGY67A is a cutting-edge solution from NXP, a leader in semiconductor technology. This product is designed to cater to a wide range of applications, making it a versatile component in any electronic system. The BGY67A is known for its high performance, reliability, and integration features that make it an ideal choice for designers and engineers seeking to enhance their projects.

Key Features

  • High Frequency Operation: The BGY67A operates at a high frequency, which ensures that it can handle applications requiring fast signal processing and high bandwidth.
  • Low Noise Figure: With its low noise figure, the BGY67A provides clear signal amplification, minimizing the distortion and ensuring the integrity of the signal throughout the system.
  • High Gain: It offers a high level of gain, which allows for significant signal amplification, making it suitable for weak signal enhancement.
  • Robust Design: The BGY67A is built to be durable and able to withstand challenging environmental conditions, ensuring long-term reliability.
  • Efficient Power Usage: NXP's focus on power efficiency is evident in the BGY67A, as it is designed to provide optimal performance while consuming minimal power, making it suitable for energy-sensitive applications.

Applications

The BGY67A is suitable for various applications, including but not limited to:

  • Telecommunications
  • RF and microwave circuits
  • Signal processing equipment
  • Industrial electronics
  • Automotive systems

Technical Specifications

Some of the technical specifications of the BGY67A include:

  • Frequency Range: Specified for intended application range
  • Gain: High gain levels as per the datasheet
  • Noise Figure: Optimized for low noise performance
  • Power Consumption: Efficient power usage for enhanced battery life and reduced heat generation

For detailed specifications and application notes, customers are encouraged to refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5160 $58.0640
10+ $11.9104 $119.1040
16+ $11.5385 $184.6160
21+ $11.1654 $234.4734
27+ $10.7935 $291.4245
36+ $9.6777 $348.3972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess