EN
  • EN
  • DE

XC2C384-10TQG144I

Part No XC2C384-10TQG144I
Manufacturer Amd
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 384MC 9.2NS 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr AMD Xilinx
Series CoolRunner II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2 ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
Number of Gates 9000
Number of I/O 118
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number XC2C384
Other Names 122-1705,XC2C38410TQG144I,XC2C384-10TQG144I
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265178-XC2C384-10TQG144I
Ultra Librarian 3D Model Ultra Librarian XC2C384-10TQG144I CAD Model

Description

The XC2C384-10TQG144I electronic component is a high-quality product that is designed to provide excellent performance.

  • Win Source Part Number: 1265178-XC2C384-10TQG144I
  • Series: CoolRunner II series
  • Type: integrated circuit that is embedded with CPLDs (Complex Programmable Logic Devices)
  • Package: Tray
  • Standard Package: 60
  • Mounting: SMD (SMT)
  • I/O: 118
  • Programmable: In-system
  • Gates: 9000
  • Delay time tpd(1) max: 9.2 ns
  • Internal voltage supply: 1.7V ~ 1.9V
  • Logic elements/blocks: 24
  • Macrocells: 384
  • Package/case: 144-LQFP
  • Supplier device package: 144-TQFP (20x20)
  • Operating temperature range: -40°C ~ 85°C (TA)
  • ECCN: EAR99
  • MSL level: 3 (168 hours)
  • REACH: unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.7846 $153.7846
2+ $148.6585 $297.3170
3+ $133.2800 $399.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess