EN
  • EN
  • DE

PALCE22V10H-7JC/5A

Part No PALCE22V10H-7JC/5A
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344079-PALCE22V10H-7JC/5A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-7JC/5A CAD Model

Description

The PALCE22V10H-7JC/5A, manufactured by AMD, is a high-performance, electrically erasable programmable logic device (EEPLD). It is designed for implementing custom logic functions in various digital systems. As part of the PALCE22V10 family, it offers flexibility, high speed, and efficiency, making it suitable for replacing discrete logic components, reducing board space, and enhancing system performance.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select specific memory locations for read or write operations.
  • Peripheral Control: Implemented in embedded systems to control peripheral devices such as timers, UARTs, and analog-to-digital converters (ADCs).
  • State Machine Implementation: Employed to design and implement complex state machines for controlling sequential logic circuits in various applications.
  • Data Routing and Multiplexing: Used to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output.
  • Timing Control and Clock Generation: Utilized to generate and control precise timing signals for digital circuits and systems, ensuring proper synchronization and operation.

Features

  • High-Speed Performance: Offers a propagation delay of 7ns, enabling fast and efficient operation in high-speed digital systems, reducing latency and improving overall performance.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, providing flexibility in design and customization.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for implementing complex logic designs, offering versatility in various applications and configurations.
  • Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design and optimization.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring seamless integration with other TTL-based components in the system.
  • Electrically Erasable: Allows for reprogramming and reuse, making it suitable for prototyping and iterative design processes.

Benefits

  • Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions, reducing the need for hardware redesign and enabling quick changes.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost, simplifying the design and lowering the bill of materials.
  • Improved System Performance: High-speed operation enables faster system performance and improved overall efficiency, enhancing the responsiveness and speed of the system.
  • Simplified Design Process: Simplifies the design process by allowing designers to implement complex logic functions using a single device, reducing design time and complexity.
  • Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability and reduced maintenance requirements.

The PALCE22V10H-7JC/5A is typically packaged in a 24-pin DIP (Dual In-line Package) or surface-mount packages. Its combination of high performance, programmable features, and electrical erasability makes it a popular choice for a wide range of digital logic applications, from simple glue logic to complex state machine implementations.

You May Also Be Interested in

Altera
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess