Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344013-PALCE16V8H-25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-25 CAD Model

Description

The PALCE16V8H-25, manufactured by AMD, is a Programmable Array Logic (PAL) device that provides a configurable solution for implementing custom logic functions. As part of the PALCE16V8 family, this device is known for its versatility, allowing it to replace numerous discrete logic gates, thereby simplifying circuit board designs and enhancing overall system reliability.

Applications

  • Address Decoding: Used in memory systems to accurately select specific memory locations.
  • State Machine Implementation: Implements complex sequential logic circuits for precise control systems.
  • Peripheral Controllers: Manages and controls various peripheral devices within embedded systems.
  • Data Encryption: Executes simple encryption algorithms to enhance data security measures.
  • Timing Control Circuits: Generates precise timing signals required for effective system synchronization.

Features

  • Programmable Logic Array: Allows users to tailor the device’s internal logic connections to meet specific requirements.
  • 16 Inputs and 8 Outputs: Offers a flexible interface suitable for a wide range of logic applications.
  • High-Speed Operation: Features a propagation delay of 25 ns, enabling rapid system performance and responsiveness.
  • Electrically Erasable CMOS Technology: Facilitates easy reprogramming and modification of the logic configuration as needed.
  • Low Power Consumption: Reduces the overall system power demands, thereby extending battery life in portable applications.
  • Output Register: The PALCE16V8H features configurable output macrocells which allows each output to be either combinatorial or registered.

Benefits

  • Reduced System Complexity: Replaces multiple discrete logic gates, streamlining board layouts and decreasing component count.
  • Increased System Reliability: Minimizes wiring errors and reduces the number of solder joints, enhancing system stability.
  • Improved Design Flexibility: Enables easy adjustments to the logic configuration, accommodating evolving project requirements.
  • Faster Time-to-Market: Simplifies the design process, reducing the time required for prototyping and product development.
  • Lower System Cost: Decreases component count and simplifies manufacturing, resulting in more cost-effective solutions.

Additional Details

The PALCE16V8H-25 operates with a 5V power supply. It is designed to function within a broad range of operating temperatures, making it suitable for various environmental conditions. The device is available in multiple package options, including DIP and PLCC, providing flexible mounting choices. The ‘25’ in the part number indicates a propagation delay of 25 nanoseconds. Additionally, the device supports multiple programmable output settings, offering configurations like registered, combinatorial, and tri-state outputs.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for PAL20S10CJS
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $15.1908
ECAD model for ATF22V10BQL-20JC
Microchip Technology
IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Need more? Email Us
ECAD model for ATF16V8C-7XU
Amd
Need more? Email Us
ECAD model for PALCE18V8H-15JC/4
Amd
Need more? Email Us
ECAD model for PAL16R4B-2CN
Others
Need more? Email Us
ECAD model for PAL16L18B-2CN
Amd
Need more? Email Us
ECAD model for PALCE22V10H-7JC
Others
Need more? Email Us
ECAD model for PAL16L8B-4CN
Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention