EN
  • EN
  • DE

MACH466-12YC

Part No MACH466-12YC
Manufacturer Amd
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986444-MACH466-12YC
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH466-12YC CAD Model

Description

The MACH466-12YC is a high-performance Programmable Logic Device (PLD) from AMD's MACH (Macro Array CMOS High-speed) family. This device is designed for implementing complex logic functions in a variety of digital systems. It provides a flexible and efficient solution for applications requiring custom logic, glue logic, or prototyping.

Applications:

  • Glue Logic: Implementing interface logic between different components in a system.
  • Address Decoding: Generating chip select signals for memory and peripheral devices.
  • State Machines: Implementing complex sequential logic for control and automation.
  • Data Path Control: Controlling the flow of data in digital systems.
  • Prototyping: Quickly implementing and testing new logic designs.

Features:

  • High Speed: Offers very fast propagation delays, suitable for high-performance applications.
  • Programmable Logic: Allows for flexible implementation of custom logic functions.
  • Macrocell Architecture: Utilizes a macrocell-based architecture for efficient logic implementation.
  • TTL Compatible: Compatible with TTL logic levels, simplifying integration with other components.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • UV Erasable: Erasable and reprogrammable using ultraviolet light.
  • Variety of Packages: Available in various package options to suit different board layouts.

Benefits:

  • Flexibility: Allows for easy modification and customization of logic functions.
  • High Performance: Enables high-speed operation in demanding applications.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing board space and cost.
  • Faster Time-to-Market: Allows for rapid prototyping and development of new products.
  • Simplified Design: Simplifies digital system design by providing a flexible logic solution.

Technical Specifications:

The MACH466-12YC typically features propagation delays in the nanosecond range, making it suitable for high-speed applications. The device operates at a standard voltage of 5V and offers a TTL-compatible interface. Precise specifications, including the number of macrocells, input/output pins, and power consumption, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess