The FD6100WMW6KGU is an AMD FX-6100 Six-Core Processor. This CPU is designed for desktop computers and offers a balance of performance and affordability. It features six cores, providing ample processing power for multitasking, gaming, and demanding applications.
Applications
- Desktop PCs
- Gaming Rigs
- Workstations
- Multimedia Editing
- General Computing
Features
- Six Cores
- AMD Turbo CORE Technology
- Unlocked Multiplier (for overclocking)
- Socket AM3+
- DDR3 Memory Support
Benefits
- Enhanced multitasking capabilities due to the six cores.
- Improved performance in applications that can utilize multiple cores.
- Overclocking potential for increased performance.
- Compatibility with a wide range of motherboards.
- Smooth gaming experience at reasonable settings.
Additional Details
The AMD FX-6100 processor utilizes the Bulldozer architecture and is designed to deliver a responsive computing experience. The unlocked multiplier allows enthusiasts to increase the clock speed beyond the base frequency, potentially achieving higher performance levels. However, overclocking requires adequate cooling solutions to prevent overheating.
Technical Specifications:
- Core Count: 6
- Base Clock Speed: 3.3 GHz
- Max Turbo Core Speed: 3.9 GHz
- Socket Type: AM3+
- TDP: 95W
- L3 Cache: 8MB