EN
  • EN
  • DE

DS250DF230ZLST

Part No DS250DF230ZLST
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 36NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Retimer Interface 36-NFBGA (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 36-LFBGA
Case / Package 36-NFBGA (5x5)
Family Name DS250DF230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53033-6, 296-53033-2, 296-53033-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917413-DS250DF230ZLST
Ultra Librarian 3D Model Ultra Librarian DS250DF230ZLST CAD Model

Description

Introducing the DS250DF230ZLST Signal Conditioner from Texas Instruments

The DS250DF230ZLST is a cutting-edge signal conditioner integrated circuit designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance product is engineered to enhance signal integrity for high-speed data communication in a variety of applications. It is particularly well-suited for use in enterprise computing, data centers, high-performance computing, and telecommunication equipment.

At the core of the DS250DF230ZLST's functionality is its ability to condition signals to combat the effects of transmission losses and noise. This ensures that data integrity is maintained even over long cable lengths or through complex interconnects. The device supports a wide range of data rates, making it incredibly versatile for multiple high-speed communication standards.

The DS250DF230ZLST is housed in a compact, surface-mount package that is designed for easy integration into various circuit designs. Its small form factor is ideal for space-constrained applications, yet it does not compromise on power or performance. The signal conditioner features programmable settings that allow designers to fine-tune its performance to match specific signal characteristics, which is essential for optimizing system performance.

Key features of the DS250DF230ZLST include:

  • Support for a wide range of high-speed interfaces and data rates, ensuring compatibility with current and future communication protocols.
  • Advanced signal conditioning capabilities that improve signal quality and increase data transmission reliability.
  • Programmable equalization, output swing, and flat gain to adapt to various channel conditions.
  • Low power consumption, which is critical for energy-efficient system designs.
  • Robust temperature range that ensures reliable operation in diverse environmental conditions.

With the DS250DF230ZLST, Texas Instruments continues its tradition of providing innovative semiconductor solutions that push the boundaries of data communication technology. For system designers and engineers looking for a reliable signal conditioning solution, the DS250DF230ZLST offers the perfect blend of performance, versatility, and efficiency.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9458 $79.8916
4+ $32.7761 $131.1044
5+ $31.7518 $158.7590
7+ $30.7276 $215.0932
9+ $29.7033 $267.3297
12+ $26.6306 $319.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,975 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess