Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953081-Athlon_XP_1700
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon_XP_1700 CAD Model

Description

The AMD Athlon XP 1700+ is a desktop processor released in 2001. It was part of AMD's Athlon XP (eXtreme Performance) line, designed to compete with Intel's Pentium 4 processors. The "1700+" denotes its performance rating relative to earlier Athlon processors, rather than its actual clock speed. While the actual clock speed is lower than 1.7 GHz, the processor's architecture allows it to perform comparably to a 1.7 GHz processor based on older technology.

Applications:

  • Desktop Computers: Used in home and office desktop computers for general computing tasks.
  • Gaming Rigs: Employed in gaming PCs of the early 2000s, providing sufficient performance for many popular games of the time.
  • Workstations: Used in entry-level workstations for tasks like word processing, spreadsheet editing, and basic graphic design.
  • Home Servers: Utilized in basic home server setups for file sharing and media streaming.

Features:

  • Socket A (Socket 462): Designed for motherboards with a Socket A interface.
  • QuantiSpeed Architecture: AMD's architecture that improved performance over previous Athlon processors.
  • Full-Speed On-Chip L2 Cache: Integrated Level 2 cache on the processor die for faster data access.
  • 3DNow! Professional Technology: AMD's SIMD instruction set for improved multimedia and gaming performance.
  • Enhanced Virus Protection (EVP): Early hardware-based security feature to help prevent certain types of malware.

Benefits:

  • Improved Performance: The QuantiSpeed architecture delivers better performance compared to older Athlon processors.
  • Enhanced Multimedia Capabilities: 3DNow! Professional technology enhances multimedia and gaming experiences.
  • Cost-Effective: Offered a competitive price-to-performance ratio compared to Intel Pentium 4 processors.
  • Compatibility: Compatible with a wide range of Socket A motherboards.

Additional Details:

The Athlon XP 1700+ typically features a clock speed of around 1.47 GHz. It uses a 133 MHz (266 MHz DDR) front-side bus (FSB). It is based on the Palomino or Thoroughbred core (depending on the specific stepping). The L2 cache size is usually 256 KB. It requires a supply voltage of approximately 1.75V. The processor is manufactured using a 0.18-micron or 0.13-micron process. The thermal design power (TDP) is around 60-70 watts. It was a popular choice for budget-conscious users seeking a balance between performance and affordability. While outdated by modern standards, it represents an important milestone in the history of desktop processors.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention