EN
  • EN
  • DE

ST72F561J7TAE

Part No ST72F561J7TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F56
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263258-ST72F561J7TAE
Ultra Librarian 3D Model Ultra Librarian ST72F561J7TAE CAD Model

Description

STMicroelectronics ST72F561J7TAE Microcontroller

The STMicroelectronics ST72F561J7TAE is a robust 8-bit microcontroller that combines high performance with versatile features to cater to a broad range of applications. This microcontroller is part of the ST7 family, which is renowned for its reliability and efficiency in embedded control systems.

At the heart of the ST72F561J7TAE is a high-density non-volatile memory, providing 56K bytes of Flash program memory. This generous memory capacity ensures ample space for complex application code and data storage. The Flash technology allows for in-application programming and full read-while-write capabilities, making the device flexible for software updates and data management.

The device operates at a wide voltage range of 3.0 to 5.5 volts, ensuring compatibility with various power supply configurations and making it suitable for both industrial and consumer applications. With an operating temperature range from -40°C to +85°C, the ST72F561J7TAE maintains reliable operation even in harsh environmental conditions.

Key features of the ST72F561J7TAE include:

  • 10-bit ADC with up to 16 channels, providing precise analog-to-digital conversion for sensor interfacing and data acquisition.
  • Three timers, including a main clock counter and two additional 16-bit timers, which support PWM (Pulse Width Modulation) outputs and input capture for accurate timing and control tasks.
  • Synchronous and asynchronous serial communication interfaces, such as SPI and SCI, enabling easy integration with peripheral devices and other microcontrollers.
  • Up to 52 programmable I/O pins, offering extensive interface options and the flexibility to handle multiple input and output configurations.
  • Integrated watchdog and low voltage detector circuits, which enhance system reliability and prevent system failures due to unexpected voltage drops or software errors.

The ST72F561J7TAE is housed in a 64-pin LQFP (Low-profile Quad Flat Package) that provides a compact footprint while allowing for excellent thermal performance and easy integration into PCB designs.

Overall, the ST72F561J7TAE from STMicroelectronics is a powerful and feature-rich microcontroller that is ideal for designers looking to implement sophisticated control systems in automotive, industrial, consumer, and many other embedded applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess