Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952304-100-100000141WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000141WOF CAD Model

Description

The AMD 100-100000141WOF is an AMD Ryzen™ 5000 Series desktop processor. More specifically, it is the AMD Ryzen™ 5 5600X processor. This CPU is built on the 7nm Zen 3 architecture, offering a significant performance uplift compared to previous generations. It's designed to deliver exceptional gaming and content creation performance.

Applications:

  • Gaming PCs: Delivers high frame rates in modern games, even at high resolutions.
  • Content Creation Workstations: Suitable for tasks such as video editing, photo editing, 3D rendering, and software development.
  • General-Purpose Desktop PCs: Provides a responsive and efficient computing experience for everyday tasks.
  • Streaming PCs: Capable of handling both gaming and streaming simultaneously without significant performance drops.
  • High-Performance Computing (HPC): Used in small-scale HPC environments for tasks that benefit from high single-core performance.

Features:

  • Zen 3 Architecture: Offers improved IPC (Instructions Per Cycle) compared to previous Zen architectures.
  • 6 Cores and 12 Threads: Provides excellent multi-core performance for demanding applications.
  • High Base and Boost Clocks: Delivers responsive performance in both single-threaded and multi-threaded workloads.
  • AMD StoreMI Technology: Improves storage performance by combining the speed of an SSD with the capacity of an HDD.
  • AMD Ryzen™ Master Utility: Allows for easy overclocking and performance tuning.
  • PCIe 4.0 Support: Enables faster data transfer speeds with compatible PCIe 4.0 devices, such as GPUs and NVMe SSDs.
  • Unlocked for Overclocking: Provides the ability to increase the processor's clock speed for higher performance (requires appropriate cooling).

Benefits:

  • Exceptional Gaming Performance: Delivers high frame rates and smooth gameplay in modern games.
  • Fast Content Creation: Speeds up tasks such as video editing, photo editing, and 3D rendering.
  • Responsive Computing Experience: Provides a smooth and efficient experience for everyday tasks.
  • Improved Storage Performance: AMD StoreMI technology improves loading times and overall system responsiveness.
  • Easy Overclocking: AMD Ryzen™ Master Utility simplifies the overclocking process for users who want to squeeze out extra performance.

Additional Details:

The AMD Ryzen™ 5 5600X has a base clock speed of 3.7 GHz and a boost clock speed of up to 4.6 GHz. It has a TDP (Thermal Design Power) of 65W. The processor supports DDR4 memory at speeds of up to 3200 MHz. The "WOF" in the part number indicates that it is a "Without Fan" processor, meaning that a CPU cooler is not included and must be purchased separately. It requires an AM4 socket motherboard with a compatible chipset (e.g., AMD B550, X570). The integrated memory controller supports dual-channel memory configuration. The Zen 3 architecture features a unified 8-core complex, which improves inter-core communication and reduces latency.

You May Also Be Interested in

NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention