EN
  • EN
  • DE

AMPAL20L10ALPC

Part No AMPAL20L10ALPC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Ot Pld, 25NS, Pal-type, Ttl, PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044975-AMPAL20L10ALPC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPAL20L10ALPC CAD Model

Description

The AMPAL20L10ALPC is a Programmable Array Logic (PAL) device manufactured by AMD. This versatile chip allows designers to implement custom logic functions by programming the internal connections, offering a flexible alternative to fixed-function logic gates. It is commonly used in various digital systems where specific logic operations are needed.

Applications:

  • Address Decoding: Implementing address decoding schemes in memory systems.
  • State Machine Control: Used for controlling state transitions in sequential circuits.
  • Data Encryption: Implementing simple encryption algorithms.
  • Peripheral Interfacing: Interfacing microprocessors with peripheral devices.
  • Timing Generation: Generating specific timing signals for digital circuits.

Features:

  • Programmable AND Array: Allows customization of logic functions through programmable AND gates.
  • Fixed OR Array: Combines the outputs of the AND array to generate the final output signals.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • High-Speed Operation: Offers fast propagation delays for high-performance systems.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits:

  • Flexibility in Design: Easily adapts to changing design requirements through reprogramming.
  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying circuit board layout.
  • Improved Reliability: Reduces the number of interconnections, enhancing system reliability.
  • Cost-Effectiveness: Provides a cost-efficient alternative to custom ASICs for moderate logic complexity.
  • Faster Time-to-Market: Simplifies the design process, reducing development time.

The AMPAL20L10ALPC typically features 20 inputs and 10 outputs. It is programmed using specialized PAL programming tools. Its architecture consists of a programmable AND array followed by a fixed OR array. This configuration makes it suitable for implementing sum-of-products logic functions. Key parameters include propagation delay, power consumption, and operating voltage, which should be carefully considered for specific applications. Refer to the AMD datasheet for detailed specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess