EN
  • EN
  • DE

SN11086A

Part No SN11086A
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 330192-SN11086A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN11086A CAD Model

Description

The SONiX SN11086A appears to be a microcontroller or a related integrated circuit produced by SONiX. Without specific datasheets or application notes, a precise description is challenging, but based on SONiX's general product portfolio, the SN11086A likely serves as a core processing unit in various electronic devices.

Applications

  • Consumer Electronics: This IC could be found in devices such as remote controls, toys, and simple home appliances.
  • Industrial Control Systems: It may be utilized in basic automation and control applications.
  • Embedded Systems: The SN11086A is likely suitable for various embedded systems requiring a low-power, cost-effective microcontroller solution.
  • IoT Devices: Potentially suitable for simple IoT applications where basic processing and communication are required.

Features

  • Microcontroller Core: Likely features a standard microcontroller core (e.g., 8051, ARM Cortex-M0).
  • Memory: Integrated Flash memory for program storage and RAM for data.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • Timers/Counters: Built-in timers and counters for timing and control functions.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-Effectiveness: Provides a low-cost solution for embedded control applications.
  • Versatility: Suitable for a wide range of applications due to its integrated peripherals.
  • Low Power Operation: Extends battery life in portable devices.
  • Ease of Integration: Simplifies system design with integrated memory and peripherals.
  • Compact Size: Allows for use in space-constrained applications.

Additional Details

Given the lack of specific documentation, it is assumed that the SN11086A operates at a relatively low clock speed (e.g., 10-50 MHz). The operating voltage is likely in the range of 2.0V to 5.5V. The package type is probably a small outline integrated circuit (SOIC) or a quad flat package (QFP) for easy surface mounting.

You May Also Be Interested in

Vishay
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess