EN
  • EN
  • DE

FC117

Part No FC117
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 262864-FC117
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC117 CAD Model

Description

ON Semiconductor's FC117: A High-Performance Voltage Regulator

The FC117 from ON Semiconductor stands as a testament to the company's commitment to delivering high-quality power management solutions. This voltage regulator is designed to cater to a wide array of applications requiring stable and reliable voltage regulation. The FC117 is particularly suited for portable and battery-powered devices due to its compact size and excellent power efficiency.

Key Features

  • Output Voltage Precision: The FC117 provides a precise output voltage with a tight tolerance, ensuring that connected components receive a stable voltage supply.
  • Low Dropout Voltage: Its low dropout performance makes it ideal for applications where the input voltage is very close to the output voltage, thereby maximizing efficiency.
  • High Current Capability: Despite its small footprint, the FC117 can supply a high current, making it versatile for various high-power applications.
  • Thermal Protection: The device includes thermal shutdown features that protect it from overheating, ensuring long-term reliability.
  • Low Quiescent Current: The FC117's low quiescent current minimizes power loss when in standby mode, which is crucial for battery-powered applications.

Applications

The FC117 is adept at managing power in a broad spectrum of electronic devices. Its applications include, but are not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Personal Digital Assistants (PDAs)
  • WiFi-enabled Devices

Product Specifications

The FC117 voltage regulator is available in multiple package options to suit various design requirements. It operates over a wide temperature range, ensuring performance in diverse environmental conditions. The product also meets the stringent regulatory standards set by the electronics industry, reflecting ON Semiconductor's dedication to quality and safety.

For engineers and designers seeking a reliable voltage regulation solution, the FC117 from ON Semiconductor offers a mix of performance, efficiency, and versatility. Its robust feature set and adaptability make it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

Dialog Semiconductor GmbH
Lowest to $4.8972
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess