Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 177746-AM79489-6JC
Popularity Medium
Supply and Demand Status Balance
Family Name Am79489
Introduction Date April 03, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM79489-6JC CAD Model

Description

Description

The AM79489-6JC is a versatile electronic component known for its high efficiency and reliability. This component is well-suited for a wide range of applications in telecommunications and data processing.

Applications

  • Telecommunications systems
  • Data processing units
  • Network infrastructure development

Features and Benefits

  • High performance: Ensures efficient operation in demanding environments.
  • Reliable construction: Designed to withstand harsh conditions, providing longevity and stability.
  • Compact design: Facilitates easy integration into complex systems.

This component is essential for creating robust, high-speed networks and enhancing connectivity solutions.

You May Also Be Interested in

AMKOR
Need more? Email Us
ECAD model for AM7801
Amd
MPU AM486 RISC 32bit 0.35um 66MHz 5V 208-Pin SQFP
Lowest to $84.8732
ECAD model for AM486DX2-66V16BHC
Analog Power
Need more? Email Us
ECAD model for AM3961P-T1-PF
Amd
Need more? Email Us
ECAD model for AM7901BPC
Diodes Incorporated
5-CHANNEL MOTOR DRIVER FOR DVD PLAYER
Lowest to $0.4904
ECAD model for AM5669M28-E1
Analog Devices Inc.
Lowest to $0.4890
ECAD model for AM6612N-T1-PF
Amd
MPU AM486 RISC 32bit 0.35um 133MHz 5V 208-Pin SQFP
Need more? Email Us
ECAD model for AM486DX5-133V16BHC
Analog Power
Need more? Email Us
ECAD model for AM3932N-T1-PF
Analog Power
Need more? Email Us
ECAD model for AM3446N-T1-PF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention