EN
  • EN
  • DE

AM386SX-40

Part No AM386SX-40
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044716-AM386SX-40
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM386SX-40 CAD Model

Description

The AMD AM386SX-40 is a 32-bit microprocessor introduced by AMD as a cost-effective alternative to Intel's 386SX processor. It operates at a clock speed of 40 MHz and is designed for desktop and laptop computers. The AM386SX-40 provided enhanced performance compared to its predecessors and competitors in the entry-level market segment.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems (legacy applications)
  • Industrial Control Systems (legacy applications)
  • Point-of-Sale (POS) Systems (legacy applications)

Features:

  • 32-bit Architecture
  • 40 MHz Clock Speed
  • Compatible with Intel 386SX
  • Integrated Memory Controller
  • Power Management Features

Benefits:

  • Cost-Effective Upgrade: Offered a performance boost over older processors at a competitive price point.
  • Compatibility: Designed to be pin-compatible with the Intel 386SX, allowing for easy upgrades in existing systems.
  • Enhanced Performance: Provided faster processing speeds for improved application performance.
  • Power Efficiency: Included power management features to extend battery life in laptop applications.
  • Stable Platform: Leveraged the established 386 architecture for reliable and predictable operation.

Technical Specifications:

The AM386SX-40 is based on a 32-bit architecture and operates at 40 MHz. It features a 16-bit external data bus. It typically requires a 5V power supply. The processor is typically packaged in a surface-mount package. The AM386SX-40 supports real mode, protected mode, and virtual 8086 mode. It is compatible with a wide range of operating systems, including DOS, Windows 3.x, and OS/2. It is important to consult the original AMD documentation for detailed specifications, including electrical characteristics, timing diagrams, and thermal considerations.

While the AM386SX-40 is now considered a legacy processor, it played a significant role in the development of personal computing. Its compatibility and performance made it a popular choice for budget-conscious consumers and OEMs during the early 1990s.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess