EN
  • EN
  • DE

AM3510HLX43GX

Part No AM3510HLX43GX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description A A8-3510MX 1.8 GHz. 4Cores
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952938-AM3510HLX43GX
Series *
Ultra Librarian 3D Model Ultra Librarian AM3510HLX43GX CAD Model

Description

The AMD AM3510HLX43GX is a high-performance embedded microprocessor designed for a wide range of industrial and commercial applications. Part of AMD's embedded processor family, it provides a balance of processing power, energy efficiency, and advanced features. This processor targets applications requiring real-time performance, robust connectivity, and extended temperature ranges.

Applications

  • Industrial Automation: Control systems, programmable logic controllers (PLCs), and robotic controllers.
  • Digital Signage: High-resolution displays, interactive kiosks, and advertising platforms.
  • Networking and Communications: Routers, switches, and network appliances.
  • Medical Imaging: Diagnostic equipment, patient monitoring systems, and medical workstations.
  • Gaming and Entertainment: Arcade machines, casino gaming platforms, and interactive entertainment systems.

Features

  • High-Performance Processing: Features a powerful core architecture for demanding applications.
  • Integrated Graphics: Provides integrated graphics processing for display capabilities.
  • Extensive Connectivity: Supports multiple interfaces, including Ethernet, USB, and serial ports.
  • Low Power Consumption: Offers energy efficiency for extended battery life or reduced thermal footprint.
  • Extended Temperature Range: Operates reliably in harsh environments.
  • Advanced Security Features: Includes hardware-based security for data protection.
  • Real-Time Performance: Designed for real-time applications with deterministic response times.

Benefits

  • Increased Performance: Handles demanding workloads with high efficiency.
  • Enhanced Graphics: Provides high-quality visual output for display applications.
  • Flexible Connectivity: Integrates seamlessly with various peripherals and networks.
  • Reduced Power Consumption: Minimizes energy costs and extends battery life.
  • Robust Reliability: Operates reliably in harsh environments with extended temperature ranges.
  • Improved Security: Protects sensitive data with hardware-based security features.
  • Faster Response Times: Enables real-time applications with deterministic response times.

Additional Details

The AM3510HLX43GX microprocessor is often found in systems requiring a balance between performance and power efficiency. The specific clock speed, core count, and cache size may vary, so consulting the official AMD documentation is essential for precise specifications. The integrated graphics processing unit (GPU) supports various display resolutions and standards. The processor's connectivity options include Gigabit Ethernet, USB 2.0/3.0, UART, SPI, and I2C interfaces. It supports various operating systems, including Linux and Windows Embedded. It uses a BGA (Ball Grid Array) package for surface mounting. The processor also features power management capabilities, allowing dynamic frequency scaling and voltage adjustments to optimize power consumption based on workload requirements.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess