EN
  • EN
  • DE

AM29LV160DT-90SC

Part No AM29LV160DT-90SC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220229-AM29LV160DT-90SC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV160DT-90SC CAD Model

Description

The AM29LV160DT-90SC is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It's organized as 2,097,152 x 8 bits or 1,048,576 x 16 bits. This device features a low voltage single power supply operation, making it ideal for portable and battery-powered applications. The 'DT' suffix typically indicates a bottom boot sector configuration, and the '90' indicates an access time of 90ns. The 'SC' likely denotes the package type.

Applications

  • Embedded systems
  • Mobile devices
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Data storage

Features

  • Single Power Supply Operation: 3.0 Volt-only for read and write operations.
  • High Performance: 90 ns access time.
  • Sector Erase Architecture: Allows individual sectors to be erased without affecting other data.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Sector Protection: Prevents accidental erasure or programming of critical data.
  • Erase Suspend/Resume: Allows interruption of an erase cycle for read operations.
  • Bottom Boot Sector: The boot sector is located at the bottom of the memory map, suitable for code storage.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Fast Program and Erase Times: Enables quick updates and modifications to stored data.
  • Data Protection: Sector protection prevents accidental data loss.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory allocation.
  • Reliable Data Storage: Provides non-volatile storage for critical data.
  • Simplified System Design: Single power supply requirement simplifies the design process.
  • Efficient Boot Code Storage: The bottom boot sector allows for easy implementation of boot code.

Additional Details

The AM29LV160DT-90SC is likely available in a surface-mount package (the 'SC' designation often indicates a small outline package or similar). It supports both asynchronous and synchronous read operations. The device also features a JEDEC standard pinout for easy integration into existing systems. It's designed for high-performance applications where low power consumption and fast access times are critical, especially those requiring a boot sector. Consult the datasheet for detailed information on electrical characteristics, timing specifications, and programming algorithms.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess