EN
  • EN
  • DE

E28F016S5-85

Part No E28F016S5-85
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Number of Pins 40
RoHS Compliant
Win Source Part Number 1036287-E28F016S5-85
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E28F016S5-85 CAD Model

Description

The Intel E28F016S5-85 is a 16-megabit (16Mb) Flash memory device organized as 2M x 8 bits. This Flash memory is designed for a wide range of embedded applications requiring non-volatile storage, high endurance, and fast access times.

Applications

  • Embedded Systems
  • Data Loggers
  • Industrial Control Systems
  • Networking Equipment
  • Consumer Electronics

Features

  • 16Mb Flash Memory: Offers ample storage for code and data.
  • 2M x 8 Organization: Arranged for byte-wide access.
  • 85ns Access Time: Provides fast read operations.
  • 5V Power Supply: Operates at a standard 5V voltage.
  • Sector Erase: Supports sector-level erase for efficient memory management.
  • Write Protection: Offers protection against accidental writes.
  • CMOS Technology: Low power consumption.

Benefits

  • Non-Volatile Storage: Retains data even when power is off.
  • Fast Read Operations: Enables quick retrieval of stored information.
  • Efficient Memory Management: Allows for selective erasure and reprogramming.
  • Data Integrity: Protects against unwanted data modification.
  • Low Power Consumption: Suitable for battery-powered applications.

Additional Details

The E28F016S5-85 is commonly used in applications where firmware or configuration data needs to be stored reliably. With a fast access time of 85ns, it allows for quick execution of code and data retrieval. Sector erase capability enables efficient management of memory space, and the write protection feature prevents unintentional data corruption. The device operates at a 5V power supply, which is a standard voltage for many embedded systems. The E28F016S5-85 Flash memory provides a robust and reliable storage solution for a wide variety of embedded systems, ensuring that critical data is retained even in the event of power loss. The use of CMOS technology ensures low power consumption, making it suitable for applications where energy efficiency is crucial.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess