EN
  • EN
  • DE

AM29LV128ML103REI

Part No AM29LV128ML103REI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044667-AM29LV128ML103REI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV128ML103REI CAD Model

Description

The AM29LV128ML103REI is a 128 Mbit (16 M x 8 or 8 M x 16) CMOS 3.0 Volt-only MirrorBit® Flash memory device manufactured by AMD. It combines high density, low power consumption, and fast read/write performance, making it suitable for various embedded applications. The 'ML' in the part number typically indicates a multi-level cell (MLC) technology, providing higher density storage. The '103' likely refers to the access time (103ns), and the 'REI' usually specifies the package type and temperature range.

Applications:

  • Embedded Systems: Used in applications requiring non-volatile storage of code and data.
  • Networking Equipment: Stores firmware and configuration data in routers, switches, and other network devices.
  • Automotive Electronics: Used in automotive control units for storing calibration data and software.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and other industrial control systems.
  • Consumer Electronics: Used in digital cameras, portable media players, and other consumer devices.

Features:

  • 128 Mbit Density: Provides ample storage capacity for large code bases and data sets.
  • 3.0 Volt-Only Operation: Simplifies power supply requirements and reduces power consumption.
  • MirrorBit® Technology: Offers high endurance and data retention.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, reducing erase time and improving memory endurance.
  • x8/x16 Data Bus: Supports both 8-bit and 16-bit data bus widths for flexible system integration.
  • 103ns Access Time: Provides fast read access, enhancing system performance.

Benefits:

  • High Storage Capacity: 128 Mbit density allows for storing large amounts of data.
  • Low Power Consumption: 3.0V-only operation reduces power dissipation, extending battery life in portable devices.
  • Enhanced Reliability: MirrorBit® technology provides high endurance and data retention.
  • Flexible Integration: Supports both 8-bit and 16-bit data bus widths, facilitating easy integration into various systems.
  • Fast Access Time: 103ns access time ensures quick data retrieval, improving system responsiveness.

Additional Details:

The AM29LV128ML103REI is designed for a wide range of operating temperatures. The specific package type and temperature range are indicated by the 'REI' suffix. This flash memory device is capable of withstanding a high number of program/erase cycles, ensuring long-term reliability. It’s essential to follow proper ESD handling procedures to prevent damage during installation. Detailed specifications, including timing diagrams, electrical characteristics, and recommended operating conditions, are available in the device datasheet.

This AMD MirrorBit® flash memory offers a robust and efficient storage solution for applications demanding high capacity, reliability, and low power consumption.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess