The TW9930-LC1-GR is a high-performance analog video decoder with integrated analog pre-filter and built-in auto brightness control (ABC). This Intersil device is designed to decode standard analog baseband television signals such as NTSC, PAL, and SECAM and convert them to digital YCbCr or RGB formats. It features robust performance and a wide range of functionalities ideal for demanding video applications.
Applications
- Automotive display systems
- Rear-view camera systems
- In-car entertainment systems
- Surveillance equipment
- Portable video players
Features
- Multi-standard analog video decoding (NTSC, PAL, SECAM)
- Integrated analog pre-filter
- Built-in auto brightness control (ABC)
- Automatic gain control (AGC)
- Automatic clamp control
- 10-bit ADC resolution
- YCbCr and RGB output formats
- I2C interface for control and configuration
Benefits
- Superior video quality: Integrated pre-filter and ABC provide clear and consistent video output even under varying lighting conditions.
- Simplified system design: Integrated features reduce the need for external components, lowering BOM cost and board space.
- Robust performance: AGC and automatic clamp control ensure stable performance across a range of input signal levels.
- Flexible output options: Supports both YCbCr and RGB output formats for compatibility with various display interfaces.
- Easy control and configuration: I2C interface allows for easy adjustment of parameters and integration into larger systems.
Additional Details
The TW9930-LC1-GR is designed for low power consumption, making it suitable for portable and automotive applications. The integrated pre-filter helps to reduce noise and interference in the analog video signal, leading to a cleaner and more accurate digital output. The auto brightness control (ABC) function automatically adjusts the brightness of the video output based on the ambient light level, improving visibility in different lighting conditions. The device is available in a compact package. The 10-bit ADC ensures high precision in the analog-to-digital conversion process, resulting in high-fidelity video reproduction.