EN
  • EN
  • DE

CD10CD030DO3F

Part No CD10CD030DO3F
Catalog Mica and PTFE Capacitors
Description CAP MICA 3PF 0.5PF 500V RADIAL
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Capacitance 3 pF
Tolerance ±0.5pF
Voltage - Rated 500 V
Dielectric Material Mica
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Radial
Lead Spacing 0.142" (3.60mm)
Features General Purpose
Size / Dimension 0.360" L x 0.189" W (9.15mm x 4.80mm)
Height - Seated (Max) 0.331\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1522573-CD10CD030DO3F
Ultra Librarian 3D Model Ultra Librarian CD10CD030DO3F CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 500PF 5% 500V RADIAL
Lowest to $3.6786
Cornell Dubilier Knowles
CAP MICA 80PF 5% 500V SMD
Need more? Email Us
Cornell Dubilier Knowles
MICA
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 62PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 5.6PF 0.5PF 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Lowest to $4.1568
Cornell Dubilier Knowles
CAP MICA 10PF 0.5PF 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 680PF 5% 300V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 330PF 5% 500V RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess