EN
  • EN
  • DE

AM29F016D-120E4DT

Part No AM29F016D-120E4DT
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817022-AM29F016D-120E4DT
Ultra Librarian 3D Model Ultra Librarian AM29F016D-120E4DT CAD Model

Description

The AM29F016D-120E4DT is a 16-Megabit, 5.0 Volt-only Flash memory device organized as 2,097,152 bytes. It is designed for use in a wide range of applications, including embedded systems, networking equipment, and consumer electronics.

Applications

  • Embedded systems
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • Industrial control systems
  • Automotive applications (e.g., engine control units)

Features

  • High-performance: Offers fast access times, typically around 120 ns, enabling quick data retrieval.
  • 5.0 Volt-only operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for flexible memory management and efficient reprogramming.
  • Automatic Write Protection: Prevents accidental data corruption during power transitions.
  • CMOS process technology: Provides low power consumption and high reliability.
  • Erase Suspend/Resume: Allows interruption of erase operations for reading or programming in other sectors.
  • Unlock Bypass Program Command: Reduces programming time.

Benefits

  • Fast Performance: Improves system responsiveness and overall performance.
  • Simplified Design: The 5V-only operation streamlines system design.
  • Data Protection: Automatic write protection enhances data integrity.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: CMOS technology provides high reliability in various operating conditions.
  • Flexibility: Sector erase architecture and erase suspend/resume provide flexibility in memory management.

Technical Specifications:

  • Memory Size: 16 Megabit (2MB)
  • Organization: 2,097,152 x 8 bits
  • Supply Voltage: 5.0V
  • Access Time: 120 ns
  • Operating Temperature: -40°C to +85°C
  • Package: 48-Pin TSOP

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess