EN
  • EN
  • DE

AM29F010B-55PC

Part No AM29F010B-55PC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1044607-AM29F010B-55PC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F010B-55PC CAD Model

Description

The AM29F010B-55PC is a 1 Mbit (128K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by AMD. This memory device is designed for high-performance applications requiring fast read access and in-system programmability. The AM29F010B-55PC integrates advanced flash memory technology to provide reliable data storage and retrieval. The 55ns access time makes it suited for time-critical applications.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunication devices
  • Industrial control systems
  • Data loggers

Features

  • 1 Mbit Flash memory
  • Organized as 128K x 8 bits
  • 5.0 Volt-only operation
  • Sector Erase architecture
  • Fast access time (55 ns)

Benefits

  • Non-volatile data storage
  • In-system programmability
  • Low power consumption
  • High-speed data access
  • Reliable data retention

The AM29F010B-55PC utilizes a sector erase architecture, which allows individual sectors to be erased and reprogrammed, improving data management efficiency. The device operates on a single 5.0 Volt power supply, simplifying system design and minimizing power consumption. Featuring a fast access time of 55 ns, the AM29F010B-55PC delivers rapid data access, making it suitable for performance-sensitive applications. Organized as 128K x 8 bits, the memory array offers sufficient storage capacity for various data types. The device is also designed for high endurance and reliability, ensuring long-term data retention and minimal data loss. It's ideal for storing boot code, configuration data, and other crucial information in embedded systems. This flash memory device also incorporates protection mechanisms to prevent accidental data corruption and unauthorized access. The specific construction details and materials used are optimized to ensure high performance and reliability in various operating conditions.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess