EN
  • EN
  • DE

WB8011A

Part No WB8011A
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 402159-WB8011A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WB8011A CAD Model

Description

The Anpec WB8011A is a highly integrated power management IC (PMIC) designed for a variety of applications, offering efficient power conversion and precise voltage regulation. It's engineered to optimize power delivery in portable devices and systems requiring multiple voltage rails.

Applications

  • Smartphones and Tablets: Used for managing power distribution to various components such as the processor, display, and memory.
  • Portable Media Players: Provides efficient power to ensure long battery life.
  • Wearable Devices: Suitable for smartwatches and fitness trackers due to its compact size and power efficiency.
  • IoT Devices: Powers microcontrollers and sensors in various Internet of Things applications.
  • Handheld Gaming Consoles: Manages power for the processor, display, and audio components.

Features

  • Multiple Output Rails: Supports multiple voltage outputs to power various system components.
  • High Efficiency: Designed for high power conversion efficiency, minimizing energy loss and extending battery life.
  • Integrated Protection Circuits: Includes over-voltage, over-current, and over-temperature protection to ensure system reliability.
  • Compact Package: Available in a small form factor package suitable for space-constrained applications.
  • I2C Interface: Enables flexible programmability and control via an I2C serial interface.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • System Reliability: Integrated protection features prevent damage from voltage, current, and temperature fluctuations.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Flexibility: Programmable output voltages and current limits allow for customization to specific application requirements.
  • Reduced Board Space: Compact package size minimizes the footprint on the PCB.
  • Improved Thermal Performance: Efficient power conversion reduces heat generation, improving overall system performance.

Additional Details

The WB8011A integrates several key features, including synchronous buck converters, LDO regulators, and a power-good indicator. The integrated I2C interface allows for real-time monitoring and control of output voltages and current limits. This PMIC also includes thermal shutdown protection, ensuring safe and reliable operation even under high-load conditions. The device is typically supplied in tape and reel packaging for automated assembly.

The WB8011A from Anpec is a versatile PMIC suitable for a wide range of portable and embedded applications. Its combination of high efficiency, integrated protection features, and programmability makes it an excellent choice for power management in modern electronic devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
ON Semiconductor
Lowest to $2.8677
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess