EN
  • EN
  • DE

B2137T

Part No B2137T
Manufacturer Pulse
Catalog OEM Parts (A - B)
Description Telecom Transformer 1: 1.1 1500Vrms 1.5Ohm Prim. DCR 1.3Ohm Sec. DCR <0.5dB Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

DC Resistance (DCR) 1.5 Ω
Lead/Base Style Gull Wing
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1047400-B2137T
Categories OEM Parts(A-B)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B2137T CAD Model

Description

The B2137T is a common mode choke manufactured by Pulse Electronics. Common mode chokes are used to suppress common-mode noise in electronic circuits. These chokes are particularly useful in applications where noise from power lines or other sources can interfere with the operation of sensitive circuits.

Applications:

  • Power Line Filtering
  • Signal Line Noise Reduction
  • USB Ports
  • Ethernet Ports
  • Audio Circuits

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Compact Design: Suitable for space-constrained applications.
  • High Current Capacity: Capable of handling significant current levels.
  • Wide Frequency Range: Effective over a broad spectrum of frequencies.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference for clearer signals.
  • Enhanced System Reliability: Prevents noise from causing malfunctions.
  • Compliance with EMC Standards: Helps meet electromagnetic compatibility requirements.
  • Reduced Emissions: Minimizes radiated noise from electronic equipment.

Additional Details:

The B2137T is constructed with two identical windings on a common core. Common-mode noise flows through both windings in the same direction, creating a high impedance and attenuating the noise. Differential-mode signals, on the other hand, flow through the windings in opposite directions, creating a low impedance and allowing the signal to pass through relatively unattenuated. Pulse provides detailed datasheets with specifications, including impedance, current rating, and frequency characteristics.

When using the B2137T, it is essential to connect it properly in the circuit to ensure effective noise suppression. The choke should be placed as close as possible to the noise source or the sensitive circuit being protected. Proper grounding is crucial for effective common-mode noise reduction. The current rating of the choke should be selected to match the expected current level in the application. The impedance characteristics of the choke should be considered in relation to the frequency range of the noise being suppressed.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2553 $62.7650
115+ $1.0300 $118.4500
175+ $0.9978 $174.6150
240+ $0.9656 $231.7440
310+ $0.9335 $289.3850
415+ $0.8369 $347.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess