EN
  • EN
  • DE

MAX232CJE

Part No MAX232CJE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702605-MAX232CJE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232CJE CAD Model

Description

The MAX232CJE from Maxim Integrated is a dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. This integrated circuit (IC) is designed to interface with RS-232 communication ports, providing reliable data exchange with serial devices such as modems, printers, and various microcontrollers.

Key Features:

  • Integrated Charge Pump Circuitry: The device eliminates the need for an external power supply by generating ±10V power voltages from a single 5V source, making it ideal for battery-operated or portable applications.
  • Dual Driver/Receiver Configuration: It includes two drivers and two receivers, supporting full-duplex communication for efficient data transfer.
  • ESD Protection: The MAX232CJE features built-in Electrostatic Discharge (ESD) protection circuits to safeguard against voltage spikes, thus ensuring robust performance in harsh environments.
  • Low Power Consumption: With its power-saving design, the device is suitable for power-sensitive applications, drawing a low supply current typically under 5mA.
  • High Data Rate: The device supports data rates up to 120kbps, allowing for fast and reliable serial communication.

Applications:

The MAX232CJE is versatile and can be used in a wide range of applications, including:

  • Serial data communication in embedded systems
  • Interface with RS-232 peripherals such as modems and printers
  • Signal conversion between RS-232 and TTL/CMOS levels
  • Battery-powered and portable devices requiring RS-232 communication

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX232CJE is no exception. It is built to meet or exceed industry standards for performance and reliability. Whether you are designing a new communication system or upgrading an existing one, the MAX232CJE offers a robust and efficient solution for your RS-232 interface needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess