EN
  • EN
  • DE

AM27S19AJC

Part No AM27S19AJC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description PROM Parallel 256-Bit 5V 20-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191556-AM27S19AJC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27S19AJC CAD Model

Description

The AM27S19AJC is a 2048-bit (256 x 8) Schottky Programmable Read-Only Memory (PROM) manufactured by AMD. This PROM is designed for applications requiring high-speed data retrieval and non-volatile storage. The Schottky technology enhances its speed and performance. The part number suffixes likely indicate speed grade, package type, and temperature range.

Applications

  • Microprogram Storage
  • Lookup Tables
  • Code Conversion
  • Address Decoding
  • Control Logic

Features

  • 2048-bit (256 x 8) PROM
  • Schottky technology for high speed
  • Fast access time
  • TTL compatible inputs and outputs
  • Non-volatile storage

Benefits

  • High-speed data retrieval improves system performance
  • Non-volatile storage ensures data retention when power is off
  • TTL compatibility simplifies interfacing with other digital circuits
  • Suitable for applications requiring fast and reliable memory

Additional Details

The AM27S19AJC is a Schottky PROM, which means it utilizes Schottky diodes to improve switching speed. This results in faster access times compared to standard bipolar PROMs. The device operates on a 5V power supply and is TTL compatible. The PROM is programmed by selectively blowing fuses within the device. Once programmed, the data is permanently stored and cannot be erased. This PROM is typically used in high-performance applications where speed and reliability are critical, such as microprogram storage in CPUs, lookup tables in digital signal processing, and control logic in various electronic systems.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess