EN
  • EN
  • DE

AM27F010-200PI

Part No AM27F010-200PI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197838-AM27F010-200PI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27F010-200PI CAD Model

Description

The AM27F010-200PI is a high-performance, 1 Mbit (128K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by AMD. It is designed for applications requiring fast access times and low power consumption. This EPROM is commonly used in embedded systems, industrial control equipment, and other applications where non-volatile memory storage is essential.

Applications

  • Embedded Systems: Firmware storage and execution.
  • Industrial Control Equipment: Storage of calibration data and control algorithms.
  • Telecommunications Equipment: Program storage for communication devices.
  • Automotive Electronics: ECU (Engine Control Unit) program storage.
  • Consumer Electronics: Game consoles and other devices requiring non-volatile memory.

Features

  • High Speed: Offers a fast access time of 200ns, enabling quick data retrieval.
  • 1 Mbit Density: Provides 1 Mbit of storage capacity (128K x 8 organization).
  • Electrically Programmable: Can be erased and reprogrammed electrically.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • JEDEC Standard Pinout: Compatible with industry-standard pin configurations for easy integration.
  • Three-State Output: Allows for easy memory expansion.

Benefits

  • Fast Data Retrieval: The 200ns access time ensures quick data access, improving system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: The JEDEC standard pinout simplifies integration into existing systems.
  • Reprogrammability: Electrically programmable feature allows for easy updates and modifications.
  • Reliable Performance: Designed for reliable operation in demanding environments.

Additional Details

The AM27F010-200PI operates on a single 5V power supply. It features a programming voltage range and specific timing requirements for programming operations. The device is typically offered in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package.

Note: Always refer to the manufacturer's datasheet for complete and up-to-date specifications and programming instructions.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Generic
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess