EN
  • EN
  • DE

AM27C020-150DI

Part No AM27C020-150DI
Manufacturer Amd
Catalog EPROM
Description EPROM UV 2M-bit 256K x 8 150ns 32-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176760-AM27C020-150DI
Popularity Low
Supply and Demand Status Balance
Family Name AM27C020
Introduction Date August 24, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM27C020-150DI CAD Model

Description

AM27C020-150DI

The AM27C020-150DI is a high-performance, 2-megabit (262,144 x 8-bit) CMOS EPROM, designed to store robust and reliable data. Its quick access time of 150ns ensures efficient data retrieval, making it an ideal choice for applications where speed is critical.

Applications and Projects:

  • Embedded systems
  • Firmware storage
  • Data buffering
  • Microprocessor-based systems
  • Consumer electronics

Features and Benefits:

  • Low Power Consumption: Efficient power usage is key in keeping systems cool and extending battery life.
  • Fast Data Access: With an access time of 150ns, it provides swift and efficient data retrieval.
  • High Stability: Offers reliable data retention and a notable lifespan for up to 10 years.
  • Compatibility: Easily integrates into a variety of microcontroller systems due to its standard 32-pin DIP package.

Additional Details:

This device can be electrically erased and reprogrammed, making it suitable for applications requiring frequent updates or software testing iterations. Its capability to operate over a wide range of temperatures (-40°C to +85°C) also makes it versatile for various industrial applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess