EN
  • EN
  • DE

M27C4001-10C1

Part No M27C4001-10C1
Manufacturer STMicroelectronics
Catalog EPROM
Description 4 Mbit (512Kb x 8) UV EPROM and OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Access Time 100ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-LCC
Supplier Device Package 32-PLCC (11.35x13.89)
Family Part Number M27C4001
Manufacturer Pack Quantity 32
MSL Level 3 (168 Hours)
Win Source Part Number 1210123-M27C4001-10C1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C4001-10C1 CAD Model

Description

The M27C4001-10C1 from STMicroelectronics is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) that provides robust storage solutions for embedded systems and applications requiring non-volatile memory. This particular EPROM is organized as 512K by 8 bits and is designed for microprocessor systems where large data or program storage is necessary.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 100 ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it suitable for many microprocessor systems without the need for additional power conversions.
  • Programming Voltage: 12.5V
  • Extended Temperature Range: The device supports an extended temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Power Consumption: Features such as standby mode significantly reduce power consumption when the device is not actively being accessed.
  • Electronic Signature: The EPROM contains an electronic signature that can be accessed via a two-line control function, providing identification and manufacturer-specific information.

Applications

The M27C4001-10C1 is ideal for applications where dependable and durable storage of code or data is paramount. It is widely used in:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Industrial control systems
  • Medical devices

Programming and Erasure

The memory can be programmed 1 to 4 bytes at a time using the standard EPROM programming equipment. The entire chip can be erased by exposing it to ultraviolet (UV) light, which clears the data, allowing the device to be reprogrammed as needed throughout its lifecycle.

Quality and Reliability

STMicroelectronics ensures that the M27C4001-10C1 meets the highest quality and reliability standards. The device undergoes rigorous testing to guarantee performance across its specified operational ranges.

You May Also Be Interested in

Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess