Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 40A
Power - Max 468 W
Switching Energy 1mJ (on), 1.32mJ (off)
Input Type Standard
Gate Charge 158 nC
Td (on/off) @ 25°C 18ns/152ns
Test Condition 600V, 40A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-14716-5-ND,-760-STGW40H120F2,-1138-STGW40H120F2,497-14716-5,-497-14716-5,497-STGW40H120F2,497-14716-5-ND
Standard Package 30
Win Source Part Number 1096884-STGW40H120F2
Ultra Librarian 3D Model Ultra Librarian STGW40H120F2 CAD Model

Description

STGW40H120F2 - Trench Gate Field-Stop IGBT

The STGW40H120F2 is a high-performance 1200V, 40A Trench Gate Field-Stop IGBT produced by STMicroelectronics, designed to combine the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. This IGBT is part of ST's PowerMESH™ line, which is tailored to maximize efficiency in high-switching frequency applications.

The device features an advanced field-stop structure that significantly reduces the conduction and switching losses, making it suitable for a variety of power applications, particularly in high-frequency operations. Its robustness and reliability are enhanced by the co-packaged fast and soft recovery anti-parallel diode, which ensures efficient commutation behavior without additional snubbing circuits.

Key attributes of the STGW40H120F2 include:

  • Low On-Voltage Drop (V<sub>CE(sat)): Ensures lower conduction losses and improved power efficiency.
  • High Switching Speed: The fast-switching capabilities reduce energy losses during power conversion.
  • High Current Rating: With a 40A nominal current, the device can handle significant power levels, suitable for demanding applications.
  • High Voltage Threshold: Rated at 1200V, it provides a comfortable margin for applications with high voltage requirements.
  • Maximum Junction Temperature: Capable of operating at temperatures up to 175°C, allowing for a wider range of thermal conditions.
  • Low Thermal Resistance: The device's package is designed to minimize thermal resistance, ensuring efficient heat dissipation.

The STGW40H120F2 is ideal for a broad spectrum of power applications, including but not limited to, solar inverters, motor drives, uninterruptible power supplies (UPS), and high-performance power converters. Its state-of-the-art design and robust construction make it a reliable choice for engineers looking to optimize their power systems for efficiency, speed, and thermal performance.

STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and reference designs, to support designers in integrating the STGW40H120F2 into their projects with confidence and ease.

You May Also Be Interested in

Advanced Power Technology
POWER MOS 7 IGBT
Need more? Email Us
ECAD model for APT25GP120BDQ1
STMicroelectronics
N-channel 600V - 7A - D2PAK / TO-220 / TO-220FP Very fast PowerMESH TM IGBT | IGBT 600V 6A 20W TO220FP
Lowest to $1.0322
ECAD model for STGF6NC60HD
Infineon Technologies
Soft Switching Series
Lowest to $2.8032
ECAD model for IHW20T120
Renesas Electronics America
Silicon N Channel IGBT Application: Inverter
Lowest to $3.4953
ECAD model for RJH60D0DPK
Infineon Technologies
PDP TRENCH IGBT | IGBT 330V 70A 160W D2PAK
Need more? Email Us
ECAD model for IRG6S330UPBF
Fairchild/ON Semiconductor
330V, 70A PDP IGBT
Lowest to $3.6389
ECAD model for FGA70N33BTDTU
Infineon Technologies
Fast IGBT in NPT-technology with soft, fast recovery anti-parallel EmCon diode
Lowest to $1.8495
ECAD model for SKA06N60
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $1.3514
ECAD model for IKP06N60T
Infineon Technologies
Fast IGBT in NPT-technology with soft, fast recovery anti-parallel EmCon diode
Need more? Email Us
ECAD model for SKB10N60A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4279 $53.7116
10+ $11.0177 $110.1770
15+ $10.6734 $160.1010
20+ $10.3291 $206.5820
26+ $9.9848 $259.6048
34+ $8.9519 $304.3646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,785 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention