EN
  • EN
  • DE

PM5326-FGI

Part No PM5326-FGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 1292FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Function SONET/SDH
Interface SFI-4
Supply Voltage (V) 1.2V
Mounting Style SMD
Supplier Device Package 1292-FCBGA
Manufacturer Pack Quantity 21
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812194-PM5326-FGI
Ultra Librarian 3D Model Ultra Librarian PM5326-FGI CAD Model

Description

The PM5326-FGI from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications in the field of network communication. This versatile product caters to the needs of sophisticated systems requiring reliable data transfer and connectivity solutions.

Key Features

  • High-Speed Interface: The PM5326-FGI is equipped with a high-speed interface that ensures fast data transmission rates, making it ideal for network routers, switches, and other communication equipment.
  • Advanced Technology: Built with cutting-edge technology, this product offers enhanced functionality and performance, ensuring that it can handle the demands of modern networking tasks.
  • Energy Efficient: This device is designed with energy efficiency in mind, helping to reduce power consumption in networking hardware, which is crucial for building sustainable and cost-effective systems.
  • Robust Design: The PM5326-FGI is manufactured to withstand the rigors of industrial environments, providing reliable operation under a wide range of temperatures and conditions.
  • Compatibility: Microchip Technology is known for its commitment to compatibility, and the PM5326-FGI is no exception, ensuring seamless integration with a variety of networking components and systems.

Applications

The PM5326-FGI is suitable for a broad range of applications in the networking domain, including:

  • Data Center Networking
  • Enterprise Networking
  • Telecommunications Infrastructure
  • High-Speed Data Transmission Systems
  • Network Switches and Routers

Technical Specifications

Microchip's PM5326-FGI comes with technical specifications that ensure its suitability for high-demand networking tasks. It features a robust package that can be easily integrated into various systems. For detailed technical specifications, customers are encouraged to consult the product datasheet or contact Microchip Technology's support team for more information.

Why Choose PM5326-FGI?

Choosing the PM5326-FGI for your networking solutions means investing in reliability, efficiency, and high performance. Microchip Technology's commitment to quality and innovation is reflected in this product, making it a smart choice for businesses looking to enhance their network capabilities. With its advanced features and proven track record, the PM5326-FGI is set to be a valuable asset in any high-speed networking application.

You May Also Be Interested in

Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Others
Lowest to $18.3934
Intersil
Lowest to $4.8140
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Lowest to $9.2446
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,843.2836 $1,843.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess