Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475571-100-506085
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-506085 CAD Model

Description

The AMD Radeon Pro W5700 8 GB Graphics Card is a workstation-grade GPU from AMD, designed to cater to professionals in graphics-intensive fields such as digital content creation, engineering, and architectural visualization. With 8 GB of GDDR6 memory, it provides ample bandwidth for handling large textures and datasets in real-time. The Radeon Pro W5700 is the first workstation card equipped with AMD's RDNA architecture, enhancing overall performance and efficiency. Key features include support for high-resolution displays, VR readiness, and advanced visualization technologies. It also boasts multiple display outputs and superior image quality, making it a robust solution for multi-display setups. The card's comprehensive feature set, combined with AMD's Radeon Pro Software for Enterprise, ensures reliability and optimized performance for critical workloads and creative projects. The Radeon Pro W5700 is a testament to AMD's commitment to delivering cutting-edge technology for professional users, offering a perfect balance between power, precision, and productivity.

You May Also Be Interested in

Dell
Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Need more? Email Us
ECAD model for DELL 699-5H400-0500-500 - Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL F2GRY - Nvidia Tesla T4 16GB GPU
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
CISCO
TESLA A100, PASSIVE, 250W, 40GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A10 - TESLA A100, PASSIVE, 250W, 40GB.
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL 699-2G183-0200-200 - Nvidia Tesla T4 16GB GPU
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
ECAD model for CISCO STRIX-GTX980-DC2OC - ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Dell
Intel 7120P 1.238GHz 61C 16GB
Need more? Email Us
ECAD model for DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
ECAD model for CISCO UCSC-GPU-K80 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention