EN
  • EN
  • DE

DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W

Part No DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
Manufacturer Dell
Catalog Graphics
Description NVidia Tesla P100 GPU 16GB SXM2 250W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1390538-DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W CAD Model

Description

The DELL 7TGM9 represents a pinnacle in computing power with the NVidia Tesla P100 GPU. This model, specifically designed for high-performance computing (HPC) environments, is a testament to the advances in GPU technology, offering 16GB of HBM2 memory and a 250W TDP for unmatched computational throughput. The Tesla P100 is engineered for the most demanding computational tasks, including artificial intelligence (AI), deep learning, scientific simulations, and data analytics. Its SXM2 form factor ensures a high-speed interconnect, enabling superior performance and efficiency in scalable HPC and AI infrastructures. Utilizing NVidia's Pascal architecture, the P100 provides exceptional speed and efficiency, dramatically reducing the time to insights for data-intensive applications. Integrated with NVidia's suite of software tools and libraries, such as CUDA, CuDNN, and NVLink, the 7TGM9 facilitates the rapid development and deployment of complex models and algorithms. This GPU is a crucial component for researchers, data scientists, and engineers aiming to push the boundaries of innovation while reducing operational costs and energy consumption. As a Dell-certified GPU, the 7TGM9 model offers seamless compatibility with Dell's server range, guaranteeing reliability and support for critical computing missions.

You May Also Be Interested in

Lenovo
NVIDIA Tesla K80
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess