Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475577-100-300000074
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-300000074 CAD Model

Description

The Radeon Pro W7900 represents AMD's cutting-edge approach to graphics processing, tailored for professionals who demand the best in performance and reliability. Featuring an impressive 48GB of GDDR6 ECC memory, this graphics card is built to handle demanding applications and complex computational tasks with unmatched efficiency. The ECC (Error-Correcting Code) memory increases data integrity and system stability, a crucial feature for scientific computing, financial modeling, and advanced graphics design. Its triple-slot design showcases AMD's commitment to delivering extensive power and cooling capabilities, ensuring optimal performance under heavy workloads. Whether it's rendering intricate 3D scenes, editing ultra-high-resolution video, or running multiple graphically intensive applications simultaneously, the Radeon Pro W7900 is engineered to exceed the expectations of professionals in the creative industries, technical computing, and anywhere precision and performance are paramount.

You May Also Be Interested in

CISCO
Cisco UCSC-GPU-VGXK1
Need more? Email Us
ECAD model for CISCO UCSC-GPU-VGXK1 - NVIDIA GRID K1
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
NVIDIA Grid K2 8GB
Need more? Email Us
ECAD model for DELL DHT18 - NVIDIA Grid K2 8GB
Dell
Nvidia Quadro NVS 300 512MB
Need more? Email Us
ECAD model for DELL 4M1WV - Nvidia Quadro NVS 300 512MB
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL PG183 - Nvidia Tesla T4 16GB GPU
CISCO
TESLA A30, PASSIVE, 180W, 24GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB.
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
ECAD model for DELL H6VT2 - NVIDIA Grid K1 16GB
CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
ECAD model for CISCO STRIX-GTX980-DC2OC - ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Dell
DELL NVIDIA Tesla P4
Need more? Email Us
ECAD model for DELL 489-BBCP - Tesla P4 8GB GDDR5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention