EN
  • EN
  • DE

DELL DHT18 - NVIDIA Grid K2 8GB

Part No DELL DHT18 - NVIDIA Grid K2 8GB
Manufacturer Dell
Catalog Graphics
Description NVIDIA Grid K2 8GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1390596-DELL DHT18 - NVIDIA Grid K2 8GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DHT18 - NVIDIA Grid K2 8GB CAD Model

Description

The DELL DHT18 - NVIDIA Grid K2 8GB is a high-performance, server-grade graphics card designed for virtualized environments. Engineered to support graphics-intensive applications, it provides exceptional graphics quality and performance for virtual desktop infrastructures (VDI) and cloud gaming platforms. The NVIDIA Grid K2 is equipped with 8GB of GDDR5 memory, facilitating smooth operation of 3D applications and graphic-intensive processes across multiple virtual machines simultaneously. Featuring NVIDIA Kepler architecture, the Grid K2 offers efficient processing for both graphics and computing tasks. It is optimized for use in enterprise-level servers and data centers, delivering reliable performance under continuous operation. With support for NVIDIA's GRID technology, it enables the delivery of virtualized desktops and applications with excellent graphics performance that can scale across an entire organization. The card offers dual GPU cores, allowing it to support a higher number of users per server, which significantly enhances workspace flexibility and cost efficiency. It supports various display resolutions, including high-definition and ultra-high-definition, ensuring crisp and clear visuals. The NVIDIA Grid K2 is also compatible with a wide range of professional applications, making it an ideal solution for designers, engineers, and architects working in virtual environments. In terms of connectivity, the Dell DHT18 supports PCI Express 3.0 interface, ensuring high-speed data transfer between the server and the graphics card. Security features are robust, incorporating hardware-based features to secure data and applications running on virtual machines. Energy efficiency is another key aspect of this card, as it is designed to deliver maximum performance per watt, reducing operational costs in data centers. Overall, the DELL DHT18 - NVIDIA Grid K2 8GB graphics card is a powerhouse for businesses requiring high-density, graphics-accelerated virtual desktop environments. It combines high performance, efficiency, and scalability, offering a seamless and interactive experience for end-users across various industries.

You May Also Be Interested in

Lenovo
NVIDIA Tesla K10
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess