EN
  • EN
  • DE

CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB.

Part No CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB.
Manufacturer CISCO
Catalog Graphics
Description TESLA A30, PASSIVE, 180W, 24GB.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1385982-CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB. CAD Model

Description

The CISCO UCSC-GPU-A30 is a highly advanced GPU option designed for demanding data center and AI (Artificial Intelligence) environments. Deployed within Cisco’s server platforms, it features NVIDIA's TESLA A30 model. This GPU is specifically engineered to offer massive parallel computing power, making it an ideal solution for AI inference and deep learning workflows. With a passive cooling design, it is optimized for highly efficient thermal management in dense server configurations, ensuring sustained performance under heavy computational loads. The TESLA A30 model comes with 24GB of high-bandwidth GDDR6 memory, providing ample capacity for large datasets and complex AI models. Its 180W power profile is finely tuned to balance performance and energy efficiency, making it a reliable choice for environmentally conscious deployments that require significant computational capabilities. Whether it's for high-performance computing, AI research, or data analytics, the CISCO UCSC-GPU-A30 equipped with the NVIDIA TESLA A30 GPU stands out as a robust foundation for tackling the most intensive computational challenges.

You May Also Be Interested in

Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Quadro M6000
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess