EN
  • EN
  • DE

100-100000345WOF

Part No 100-100000345WOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description EPYC 7543 (28C 56T 2.75/3.45GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952291-100-100000345WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000345WOF CAD Model

Description

The AMD 100-100000345WOF is an embedded microprocessor, tailored for use in a wide range of embedded systems that require efficient processing and enhanced performance. This processor is part of AMD's embedded solutions lineup, designed for integration into applications where power efficiency, compact size, and robust performance are essential.

Applications:

  • Thin Clients: Used in virtual desktop infrastructure (VDI) environments for efficient remote computing.
  • Mini PCs: Powers small form factor PCs for home and office use.
  • Point-of-Sale (POS) Systems: Integrated into retail POS terminals and kiosks.
  • Industrial PCs: Employed in industrial automation, process control, and machine vision systems.
  • Digital Signage: Drives interactive displays, advertising screens, and information kiosks.

Features:

  • Multi-Core Architecture: Offers multiple processing cores for parallel task execution and improved performance.
  • Integrated Radeon Graphics: Provides integrated graphics processing capabilities, suitable for multimedia and display applications.
  • Low Power Consumption: Designed for energy efficiency, reducing power usage and extending battery life in portable devices.
  • Security Features: Incorporates hardware-based security technologies to protect against threats and unauthorized access.
  • Extended Temperature Range: Engineered to operate reliably in a variety of environmental conditions, ensuring stable performance.

Benefits:

  • Enhanced Performance: Delivers high processing speeds and responsive multitasking capabilities.
  • Improved Graphics: Provides smooth and efficient graphics processing for multimedia applications.
  • Reduced Power Consumption: Minimizes energy usage, lowering operating costs and extending battery life.
  • Increased Security: Protects sensitive data and systems from cyber threats and unauthorized access.
  • Reliable Operation: Ensures stable and consistent performance in a variety of environmental conditions.

Additional Details:

The AMD 100-100000345WOF typically includes specifications such as core count, clock speeds, integrated graphics capabilities, thermal design power (TDP), and supported memory types (e.g., DDR4). Detailed technical specifications can be found in AMD's official documentation. Proper thermal management, including adequate heat sinking, is critical for maintaining optimal performance and preventing overheating in embedded systems. This processor is designed to offer a balance of performance and power efficiency, making it well-suited for a variety of embedded applications.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess