The AMD 100-100000339WOF is a Ryzen Embedded processor tailored for diverse embedded applications. Built on the Zen architecture, this processor offers a blend of performance, power efficiency, and integrated features, rendering it suitable for applications spanning industrial automation, networking, and digital signage.
Applications
- Industrial Control Systems
- Networking Devices
- Point-of-Sale (POS) Systems
- Digital Signage Solutions
- Medical Imaging Devices
Features
- Zen Architecture: Delivers high performance and efficiency.
- Integrated Graphics: Equipped with Radeon Vega graphics for enhanced visual output.
- Multi-Core Processing: Facilitates parallel processing for intensive tasks.
- Low Power Consumption: Optimizes energy usage for prolonged operation.
- Hardware Security: Integrates security features to protect sensitive data.
Benefits
- Optimized Performance: Ensures smooth and responsive performance in embedded environments.
- Integrated Graphics: Reduces the need for discrete graphics cards, streamlining system design and cost.
- Energy Efficiency: Reduces power consumption, extending battery life and minimizing thermal output.
- Robust Security: Safeguards against unauthorized access and cyber threats.
- Flexible Integration: Supports a broad range of interfaces and peripherals, accommodating diverse system configurations.
Additional Details
The AMD 100-100000339WOF processor generally features several CPU cores, which vary depending on the specific model, along with integrated Radeon Vega graphics that include a specific number of compute units. It is designed to support DDR4 memory, ensuring high memory bandwidth for demanding applications. Operating within a defined thermal design power (TDP) range, typically between 15W and 54W depending on the model and configuration, this processor incorporates multiple I/O interfaces such as USB, SATA, and PCIe. Its combination of performance, energy efficiency, and integrated features makes it well-suited for various embedded applications requiring robust processing capabilities and efficient graphics.