Products specifications Report Issue?

Category CPU
Win Source Part Number 1436664-100-000000085
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000085 CAD Model

Description

The 100-000000085 CPU by AMD Tray features the Ryzen 3 4300U, a part of the AMD Ryzen 3 Processors Tray lineup. This processor is engineered with 4 cores and 4 threads, working at a base frequency of 2.7GHz, with the ability to turbo up to 3.7GHz, making it an excellent option for ultraportable laptops. The Ryzen 3 4300U emphasizes efficient performance and battery life, catering to mobile users who need a balance of power and portability. Its capabilities render it suitable for everyday tasks, light photo editing, and casual gaming, offering a compelling option for those in need of a reliable and responsive computing experience on the go. With its integrated Vega graphics, it also provides an enhanced visual experience for streaming and multimedia consumption.

You May Also Be Interested in

Intel
Intel X5667 3.06GHz 4C 12M 95W
Need more? Email Us
ECAD model for INTEL X5667 - Intel X5667 3.06GHz 4C 12M 95W
Intel
Intel Xeon 3040
Need more? Email Us
ECAD model for INTEL SLAC2 - Intel 3040 1.860GHz 2M 65W
Intel
Intel E-2224 (3.40GHz/4C/71W) CPU
Need more? Email Us
ECAD model for INTEL SRFAV - Intel E-2224 (3.40GHz/4C/71W) CPU
Intel
Intel Platinum 8276 (2.20GHz - 28C) CPU
Need more? Email Us
ECAD model for INTEL SRF99 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Intel
Intel E7-4850 2.0GHz 10C 24M 130W
Need more? Email Us
ECAD model for INTEL SLC3V - Intel E7-4850 2.0GHz 10C 24M 130W
Intel
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
ECAD model for INTEL SR2S4 - Intel E7-4820v4 2.00GHz 10C 25M 115W
Intel
Intel Xeon E5-2650
Need more? Email Us
ECAD model for INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W
Intel
Intel E5-2430 2.2GHz 6C 15M 95W
Need more? Email Us
ECAD model for INTEL SR0LM - Intel E5-2430 2.2GHz 6C 15M 95W
Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention