EN
  • EN
  • DE

INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W

Part No INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2650
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423702-INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W CAD Model

Description

The Intel E5-2650 is part of Intel's Xeon E5-2600 series, designed for server and workstation environments that demand high levels of compute performance and reliability. With a base clock speed of 2.0GHz, this processor is engineered to efficiently manage workloads across its 8 cores, offering significant multitasking capabilities. It facilitates 16 threads through Intel's Hyper-Threading Technology, allowing for better resource utilization and improved parallel processing. The processor comes equipped with a 20MB SmartCache, aiding in faster data access and processing by significantly reducing the frequency of main memory access. It operates within a thermal design power (TDP) envelope of 95W, making it a relatively energy-efficient option for systems where power consumption and heat generation need to be balanced with computational power. This CPU supports DDR3 memory, compatible with 1600 MHz speeds, thus ensuring rapid data transfers between the CPU and memory to enhance overall system performance. Manufactured using Intel's 32nm process technology, it strikes a balance between power efficiency and processing capability. The Intel E5-2650 uses the FCLGA2011 socket, ensuring compatibility with a wide range of motherboards designed for the Xeon E5 series, providing users with flexibility in system design and future upgrades. Its blend of performance, power efficiency, and reliability makes it a suitable choice for enterprise-grade servers and workstations involved in data-intensive applications such as virtualization, cloud services, and database management.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess